TPI Corporation Fan Driven Unit Heater 8PD3024163

Description
29 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet
Description
29 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 8PD3024163 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
8PD3024163
Fan Driven Unit Heater 8PD3024163
29 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
  • 29 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 83.4 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 24 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 8PD3024163
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details