TPI Corporation Fan Driven Unit Heater 8PD2520163

Description
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 69.5 AMPERE CURRENT RATING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet
Description
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 69.5 AMPERE CURRENT RATING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 8PD2520163 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
8PD2520163
Fan Driven Unit Heater 8PD2520163
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 69.5 AMPERE CURRENT RATING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
  • 23 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 69.5 AMPERE CURRENT RATING
  • 25 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 20 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 8PD2520163
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 710469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 392 F (200 C)
Heating Capacity 0.03 kW (0.0853 MBH)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03074.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
PTC Air Heaters – MH Type - MH(W)-1050B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details