TPI Corporation Fan Driven Unit Heater 8PD1018103

Description
16 INCH W X 10 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 27.8 AMPERE CURRENT RATING 10 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet
Description
16 INCH W X 10 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 27.8 AMPERE CURRENT RATING 10 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 8PD1018103 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
8PD1018103
Fan Driven Unit Heater 8PD1018103
16 INCH W X 10 INCH H SIZE 3 PHASE(S) UL APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 27.8 AMPERE CURRENT RATING 10 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
  • 16 INCH W X 10 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 27.8 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 18 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 8PD1018103
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Maxistrip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 650 F (343 C)
Heating Capacity 0.13 to 1.08 kW (0.4435 to 3.68 MBH)
View Details