TPI Corporation Fan Driven Unit Heater 7PD51281

Description
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
Datasheet
Description
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 7PD51281 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
7PD51281
Fan Driven Unit Heater 7PD51281
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
  • 21 INCH W X 8 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 5 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 12 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 7PD51281
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Over-the-Side Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Circulation Heater -  - Thermon, Inc
Specs
Heater Type Tubular Heaters; Circulation Heater; Duct Heater
Maximum Operating (Sheath) Temperature ? to 1200 F (? to 649 C)
Sleeve (Sheath) Material Stainless Steel
View Details