TPI Corporation Fan Driven Unit Heater 6346D104833B30D0F

Description
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 8.1 AMPERE (LOW), 15.4 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet
Description
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 8.1 AMPERE (LOW), 15.4 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 6346D104833B30D0F - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
6346D104833B30D0F
Fan Driven Unit Heater 6346D104833B30D0F
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 8.1 AMPERE (LOW), 15.4 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
  • 46 INCH L X 9 INCH W X 25 INCH H SIZE
  • POWDER COATED FINISH
  • BEIGE COLOR
  • 3 PHASE(S)
  • ETL APPROVAL
  • COMMERCIAL, INSTITUTIONAL APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 8.1 AMPERE (LOW), 15.4 AMPERE (HIGH) CURRENT RATING
  • 6 KW (LOW), 10 KW (HIGH) POWER RATING
  • 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY
  • 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE
  • BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE
  • FINNED TUBULAR HEATING ELEMENT
  • 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • INCLUDES DISPOSABLE FILTER
  • NUMBER OF WIRES 3
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6346D104833B30D0F
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details