TPI Corporation Fan Driven Unit Heater 6333D054833B30D0F

Description
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 4.6 AMPERE (LOW), 7.8 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet
Description
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 4.6 AMPERE (LOW), 7.8 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 6333D054833B30D0F - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
6333D054833B30D0F
Fan Driven Unit Heater 6333D054833B30D0F
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL MOUNTING 4.6 AMPERE (LOW), 7.8 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
  • 33 INCH L X 9 INCH W X 25 INCH H SIZE
  • POWDER COATED FINISH
  • BEIGE COLOR
  • 3 PHASE(S)
  • ETL APPROVAL
  • COMMERCIAL, INSTITUTIONAL APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 4.6 AMPERE (LOW), 7.8 AMPERE (HIGH) CURRENT RATING
  • 3 KW (LOW), 5 KW (HIGH) POWER RATING
  • 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY
  • 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE
  • BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE
  • FINNED TUBULAR HEATING ELEMENT
  • 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • INCLUDES DISPOSABLE FILTER
  • NUMBER OF WIRES 3
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6333D054833B30D0F
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LT 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Applications OEM / Custom
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 10/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details