TPI Corporation Fans 60LDFTE

Description
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 60 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Datasheet
Description
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 60 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - 60LDFTE - TPI Corporation
Gray, TN, USA
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 60 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
  • 5 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • WALL MOUNT STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 18 INCH
  • ARM LENGTH 60 INCH
  • MOTOR RATING 115 V 1/8 HP 1-PHASE
  • CURRENT RATING 2.2 AMPERE
  • AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number 60LDFTE
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details