TPI Corporation Fan Driven Unit Heater 4PD4024163

Description
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 39.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet
Description
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 39.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 4PD4024163 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
4PD4024163
Fan Driven Unit Heater 4PD4024163
23 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 39.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
  • 23 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 480 V VOLTAGE RATING
  • WALL MOUNTING
  • 39.9 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 24 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 4PD4024163
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Flat Switch Cabinet Heater - RC 016 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2150M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details