TPI Corporation Fan Driven Unit Heater 4PD1518123

Description
18 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet
Description
18 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 4PD1518123 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
4PD1518123
Fan Driven Unit Heater 4PD1518123
18 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
  • 18 INCH W X 12 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 480 V VOLTAGE RATING
  • WALL MOUNTING
  • 15 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 18 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 4PD1518123
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

14 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details