TPI Corporation Baseboard Convection Heater 483TM

Description
PORTABLE TYPE 48 INCH 5-1/4 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY DEPTH 7-1/2 INCH
Datasheet
Description
PORTABLE TYPE 48 INCH 5-1/4 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY DEPTH 7-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - 483TM - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
483TM
Baseboard Convection Heater 483TM
PORTABLE TYPE 48 INCH 5-1/4 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY DEPTH 7-1/2 INCH
  • PORTABLE TYPE
  • 48 INCH
  • 5-1/4 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • DEPTH 7-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 483TM
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 50/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Ceramic Heater Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
View Details