TPI Corporation Fans 40LDFTE

Description
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 40 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Datasheet
Description
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 40 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - 40LDFTE - TPI Corporation
Gray, TN, USA
5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS WALL MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 18 INCH ARM LENGTH 40 INCH MOTOR RATING 115 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
  • 5 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • WALL MOUNT STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 18 INCH
  • ARM LENGTH 40 INCH
  • MOTOR RATING 115 V 1/8 HP 1-PHASE
  • CURRENT RATING 2.2 AMPERE
  • AIR FLOW RATE 1980/2200/2500 CFM (LOW/MEDIUM/HIGH)
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number 40LDFTE
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

FRP Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details