TPI Corporation Fans 24LDFTE

Description
WALL MOUNT TYPE 5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) STEEL GRILL MATERIAL 3 BLADE(S) APPLICABLE STANDARD OSHA AIR FLOW RATING 1980 TO 2500 CFM ELECTRICAL RATING 1/8 HP 115 V 1-PHASE AT 2.2 AMPERE FAN SIZE 18 INCH ARM LENGTH 24 INCH ARM MATERIAL 14 GAUGE STEEL GUARD MATERIAL STEEL INCLUDES PIVOTING ARM
Datasheet
Description
WALL MOUNT TYPE 5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) STEEL GRILL MATERIAL 3 BLADE(S) APPLICABLE STANDARD OSHA AIR FLOW RATING 1980 TO 2500 CFM ELECTRICAL RATING 1/8 HP 115 V 1-PHASE AT 2.2 AMPERE FAN SIZE 18 INCH ARM LENGTH 24 INCH ARM MATERIAL 14 GAUGE STEEL GUARD MATERIAL STEEL INCLUDES PIVOTING ARM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - 24LDFTE - TPI Corporation
Gray, TN, USA
WALL MOUNT TYPE 5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) STEEL GRILL MATERIAL 3 BLADE(S) APPLICABLE STANDARD OSHA AIR FLOW RATING 1980 TO 2500 CFM ELECTRICAL RATING 1/8 HP 115 V 1-PHASE AT 2.2 AMPERE FAN SIZE 18 INCH ARM LENGTH 24 INCH ARM MATERIAL 14 GAUGE STEEL GUARD MATERIAL STEEL INCLUDES PIVOTING ARM
  • WALL MOUNT TYPE
  • 5 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • STEEL GRILL MATERIAL
  • 3 BLADE(S)
  • APPLICABLE STANDARD OSHA
  • AIR FLOW RATING 1980 TO 2500 CFM
  • ELECTRICAL RATING 1/8 HP 115 V 1-PHASE AT 2.2 AMPERE
  • FAN SIZE 18 INCH
  • ARM LENGTH 24 INCH
  • ARM MATERIAL 14 GAUGE STEEL
  • GUARD MATERIAL STEEL
  • INCLUDES PIVOTING ARM
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number 24LDFTE
Product Name Fans
Material of Construction Aluminum; Steel
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
FRP Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details