TPI Corporation Portable Fan Driven Heater 198TMC

Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.5/5 AMPERE CURRENT RATING 600/900/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11 INCH W X 12 INCH D X 15 INCH H HOUSING SIZE
Datasheet
Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.5/5 AMPERE CURRENT RATING 600/900/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11 INCH W X 12 INCH D X 15 INCH H HOUSING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - 198TMC - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
198TMC
Portable Fan Driven Heater 198TMC
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.5/5 AMPERE CURRENT RATING 600/900/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11 INCH W X 12 INCH D X 15 INCH H HOUSING SIZE
  • 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 12.5/7.5/5 AMPERE CURRENT RATING
  • 600/900/1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • 11 INCH W X 12 INCH D X 15 INCH H HOUSING SIZE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 198TMC
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

17 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1110B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details