TPI Corporation Portable Fan Driven Heater 178TMC

Description
CERAMIC MATERIAL 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.1 AMPERE CURRENT RATING 950/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE
Datasheet
Description
CERAMIC MATERIAL 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.1 AMPERE CURRENT RATING 950/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - 178TMC - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
178TMC
Portable Fan Driven Heater 178TMC
CERAMIC MATERIAL 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/7.1 AMPERE CURRENT RATING 950/1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE
  • CERAMIC MATERIAL
  • 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE
  • 1 PHASE(S)
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 12.5/7.1 AMPERE CURRENT RATING
  • 950/1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 178TMC
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Cast-In Platen Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material Aluminum; Bronze
View Details