HAND CRIMP TOOL; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated & Non-Insulated Terminals; Product Range:-; Crimp Size:22AWG to 10AWG; Overall Length:9" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 87F4304 |
| Product Name | Hand Crimp Tool; Crimp Tool Type Hoffman Products |
| Tool Type | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko