TPC Wire & Cable Corp. Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Hoffman Products WS1614-5HT

Description
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue
Description
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #10, Crimp (part number 87F4455) is designed for use with a metric stud size of M5 and an imperial stud size of #10. It accommodates wire sizes up to 14 AWG and is uninsulated, making it suitable for applications where insulation is not required. The terminal is constructed from high-quality materials, ensuring reliable electrical connections. It is compliant with UL and RoHS standards, indicating adherence to safety and environmental regulations. This product is ideal for engineers seeking a dependable crimp terminal for their projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #10, Crimp (part number 87F4455) is designed for use with a metric stud size of M5 and an imperial stud size of #10. It accommodates wire sizes up to 14 AWG and is uninsulated, making it suitable for applications where insulation is not required. The terminal is constructed from high-quality materials, ensuring reliable electrical connections. It is compliant with UL and RoHS standards, indicating adherence to safety and environmental regulations. This product is ideal for engineers seeking a dependable crimp terminal for their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Hoffman Products - 87F4455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Hoffman Products
87F4455
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Hoffman Products 87F4455
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F4455
Product Name Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Connector/Terminal/Pin - 40279875 - Radwell International
Specs
Gender Male / Plug
View Details