TPC Wire & Cable Corp. Alligator Clip, 0.87In, Red, 50A; Connector Type Hoffman Products T641CPR

Description
ALLIGATOR CLIP, 0.87IN, RED, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet
Description
ALLIGATOR CLIP, 0.87IN, RED, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.87In, Red, 50A; Connector Type Hoffman Products - 90F7189 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.87In, Red, 50A; Connector Type Hoffman Products
90F7189
Alligator Clip, 0.87In, Red, 50A; Connector Type Hoffman Products 90F7189
ALLIGATOR CLIP, 0.87IN, RED, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

ALLIGATOR CLIP, 0.87IN, RED, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F7189
Product Name Alligator Clip, 0.87In, Red, 50A; Connector Type Hoffman Products
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products