TPC Wire & Cable Corp. Alligator Clip, 0.43In, 10A; Connector Type Hoffman Products T510S

Description
ALLIGATOR CLIP, 0.43IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.43"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet
Description
ALLIGATOR CLIP, 0.43IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.43"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.43In, 10A; Connector Type Hoffman Products - 42F2398 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.43In, 10A; Connector Type Hoffman Products
42F2398
Alligator Clip, 0.43In, 10A; Connector Type Hoffman Products 42F2398
ALLIGATOR CLIP, 0.43IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.43"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

ALLIGATOR CLIP, 0.43IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.43"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F2398
Product Name Alligator Clip, 0.43In, 10A; Connector Type Hoffman Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details