TPC Wire & Cable Corp. Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products T160S

Description
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet
Description
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products - 42F2394 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products
42F2394
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products 42F2394
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F2394
Product Name Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details