TPC Wire & Cable Corp. Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products T160

Description
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet
Description
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products - 42F2393 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products
42F2393
Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products 42F2393
ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

ALLIGATOR CLIP, 0.32IN, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F2393
Product Name Alligator Clip, 0.32In, 10A; Connector Type Hoffman Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details