TPC Wire & Cable Corp. Alligator Clip, 0.24In, 5A; Connector Type Hoffman Products T154

Description
ALLIGATOR CLIP, 0.24IN, 5A; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:0.193"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet
Description
ALLIGATOR CLIP, 0.24IN, 5A; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:0.193"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.24In, 5A; Connector Type Hoffman Products - 90F7188 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.24In, 5A; Connector Type Hoffman Products
90F7188
Alligator Clip, 0.24In, 5A; Connector Type Hoffman Products 90F7188
ALLIGATOR CLIP, 0.24IN, 5A; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:0.193"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

ALLIGATOR CLIP, 0.24IN, 5A; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:0.193"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Contact Termination:Crimp

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F7188
Product Name Alligator Clip, 0.24In, 5A; Connector Type Hoffman Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers