TPC Wire & Cable Corp. Alligator Clip, 0.32In, Red, 10A; Connector Type Hoffman Products T115SR

Description
ALLIGATOR CLIP, 0.32IN, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet
Description
ALLIGATOR CLIP, 0.32IN, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.32In, Red, 10A; Connector Type Hoffman Products - 90F7186 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.32In, Red, 10A; Connector Type Hoffman Products
90F7186
Alligator Clip, 0.32In, Red, 10A; Connector Type Hoffman Products 90F7186
ALLIGATOR CLIP, 0.32IN, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

ALLIGATOR CLIP, 0.32IN, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F7186
Product Name Alligator Clip, 0.32In, Red, 10A; Connector Type Hoffman Products
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details