TPC Wire & Cable Corp. Alligator Clip, 0.32In, Black, 10A; Connector Type Hoffman Products T115SB

Description
ALLIGATOR CLIP, 0.32IN, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet
Description
ALLIGATOR CLIP, 0.32IN, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.32In, Black, 10A; Connector Type Hoffman Products - 90F7187 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.32In, Black, 10A; Connector Type Hoffman Products
90F7187
Alligator Clip, 0.32In, Black, 10A; Connector Type Hoffman Products 90F7187
ALLIGATOR CLIP, 0.32IN, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

ALLIGATOR CLIP, 0.32IN, BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.509"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F7187
Product Name Alligator Clip, 0.32In, Black, 10A; Connector Type Hoffman Products
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details