TPC Wire & Cable Corp. Terminal, Wire Pin, 16-14Awg, Crimp; Product Range Hoffman Products PC1614

Description
TERMINAL, WIRE PIN, 16-14AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet
Description
TERMINAL, WIRE PIN, 16-14AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wire Pin, 16-14Awg, Crimp; Product Range Hoffman Products - 44F467 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 16-14Awg, Crimp; Product Range Hoffman Products
44F467
Terminal, Wire Pin, 16-14Awg, Crimp; Product Range Hoffman Products 44F467
TERMINAL, WIRE PIN, 16-14AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated

TERMINAL, WIRE PIN, 16-14AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F467
Product Name Terminal, Wire Pin, 16-14Awg, Crimp; Product Range Hoffman Products
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details