TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44F159 |
| Product Name | Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products |
| Contact Size (AWG) | 22 AWG |