TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.25In, Red; Product Range Hoffman Products LVHDF2216T-250A

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In, Red; Product Range Hoffman Products - 44F162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Hoffman Products
44F162
Terminal, Female Disconnect, 0.25In, Red; Product Range Hoffman Products 44F162
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F162
Product Name Terminal, Female Disconnect, 0.25In, Red; Product Range Hoffman Products
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers