TPC Wire & Cable Corp. Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products LVHDF1614T187A(5)

Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products - 84F300 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products
84F300
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products 84F300
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:LVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F300
Product Name Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products