TPC Wire & Cable Corp. Terminal Female Disconnect 0.25In Yellow; Product Range Hoffman Products LVDDF1210T-250A

Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:LVDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG
Datasheet
Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:LVDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.25In Yellow; Product Range Hoffman Products - 44F164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Hoffman Products
44F164
Terminal Female Disconnect 0.25In Yellow; Product Range Hoffman Products 44F164
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:LVDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:LVDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F164
Product Name Terminal Female Disconnect 0.25In Yellow; Product Range Hoffman Products
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-F3AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details