TPC Wire & Cable Corp. Terminal, Female Disconnect 0.25In Crimp; Product Range Hoffman Products LTO-81T-250N

Description
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.25In Crimp; Product Range Hoffman Products - 44F410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Hoffman Products
44F410
Terminal, Female Disconnect 0.25In Crimp; Product Range Hoffman Products 44F410
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F410
Product Name Terminal, Female Disconnect 0.25In Crimp; Product Range Hoffman Products
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products