TPC Wire & Cable Corp. Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products LTO-41T-110N

Description
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products - 44F166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products
44F166
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products 44F166
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F166
Product Name Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details