TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.11In, Red; Product Range Hoffman Products LNDDF2216T110A5

Description
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:LNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:LNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.11In, Red; Product Range Hoffman Products - 51F3912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Red; Product Range Hoffman Products
51F3912
Terminal, Female Disconnect, 0.11In, Red; Product Range Hoffman Products 51F3912
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:LNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:LNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51F3912
Product Name Terminal, Female Disconnect, 0.11In, Red; Product Range Hoffman Products
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details