TPC Wire & Cable Corp. Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp; Product Range Hoffman Products FVLPC1210

Description
TERMINAL, WIRE PIN, 12-10AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:14mm; Insulator Colour:Yellow; Insulator Material:Vinyl
Datasheet
Description
TERMINAL, WIRE PIN, 12-10AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:14mm; Insulator Colour:Yellow; Insulator Material:Vinyl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp; Product Range Hoffman Products - 44F471 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp; Product Range Hoffman Products
44F471
Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp; Product Range Hoffman Products 44F471
TERMINAL, WIRE PIN, 12-10AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:14mm; Insulator Colour:Yellow; Insulator Material:Vinyl

TERMINAL, WIRE PIN, 12-10AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:14mm; Insulator Colour:Yellow; Insulator Material:Vinyl

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F471
Product Name Terminal, Wire Pin, 12-10Awg, Vinyl, Crimp; Product Range Hoffman Products
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details