TPC Wire & Cable Corp. Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Hoffman Products FVL2216-5R2

Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)
Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Hoffman Products - 84F318 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Hoffman Products
84F318
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Hoffman Products 84F318
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site
Connector Hoffman Products - 46AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hoffman Products
46AC7061
Connector Hoffman Products 46AC7061
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84F318 46AC7061
Product Name Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Hoffman Products Connector Hoffman Products
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details