TPC Wire & Cable Corp. Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products FVL2216-4R2

Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:Vinyl; Pack Quantity:100
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:Vinyl; Pack Quantity:100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products - 44F037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products
44F037
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products 44F037
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:Vinyl; Pack Quantity:100

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Red; Insulator Material:Vinyl; Pack Quantity:100

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F037
Product Name Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Specs
Termination Screw, Rivet, Stud
Mounting Board, Chassis
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details