TPC Wire & Cable Corp. Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products FVL1614-S3AR2

Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FVL Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FVL Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products - 84F264 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products
84F264
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products 84F264
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FVL Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6

TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:FVL Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84F264
Product Name Terminal, Spade/fork, #6, Crimp, Blue; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details