TPC Wire & Cable Corp. Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products FVL1614-M5R2

Description
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products - 84F282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products
84F282
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products 84F282
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F282
Product Name Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products