TPC Wire & Cable Corp. Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products FVL1614-M3R2

Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products - 84F280 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products
84F280
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products 84F280
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F280
Product Name Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details