TPC Wire & Cable Corp. Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Hoffman Products FVL1210-S3AR2

Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:FVL Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:FVL Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Hoffman Products - 84F267 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Hoffman Products
84F267
Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Hoffman Products 84F267
TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:FVL Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6

TERMINAL, SPADE/FORK, #6, CRIMP, YELLOW; Product Range:FVL Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84F267
Product Name Terminal, Spade/fork, #6, Crimp, Yellow; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers