TPC Wire & Cable Corp. Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products FVL1210-9R2

Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products - 84F320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products
84F320
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products 84F320
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F320
Product Name Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details