TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products FVHDF2216T187A(5)

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products - 84F324 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
84F324
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products 84F324
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F324
Product Name Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details