TPC Wire & Cable Corp. Terminal, Male Bullet, Crimp, Red; Product Range Hoffman Products FVDGM2216T-5

Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:FVDGM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Brass
Datasheet
Description
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:FVDGM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, Crimp, Red; Product Range Hoffman Products - 44F484 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, Crimp, Red; Product Range Hoffman Products
44F484
Terminal, Male Bullet, Crimp, Red; Product Range Hoffman Products 44F484
TERMINAL, MALE BULLET, CRIMP, RED; Product Range:FVDGM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Brass

TERMINAL, MALE BULLET, CRIMP, RED; Product Range:FVDGM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F484
Product Name Terminal, Male Bullet, Crimp, Red; Product Range Hoffman Products
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details