TPC Wire & Cable Corp. Terminal, Male Disconnect, 0.25In, Blue; Product Range Hoffman Products FVDDM1614T-250

Description
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:FVDDM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:FVDDM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Blue; Product Range Hoffman Products - 44F180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Blue; Product Range Hoffman Products
44F180
Terminal, Male Disconnect, 0.25In, Blue; Product Range Hoffman Products 44F180
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:FVDDM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:FVDDM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F180
Product Name Terminal, Male Disconnect, 0.25In, Blue; Product Range Hoffman Products
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details