TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products FNDDF2216T-187A8

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products - 44F128 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
44F128
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products 44F128
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F128
Product Name Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details