TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products FNDDF2216T-187A5

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products - 44F127 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
44F127
Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products 44F127
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F127
Product Name Terminal, Female Disconnect, 0.187In Red; Product Range Hoffman Products
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details