TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products FNDDF1614T-250A

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products - 44F132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products
44F132
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products 44F132
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FNDDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F132
Product Name Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products