TPC Wire & Cable Corp. Terminal, Spade/fork, #6, Crimp, Red; Product Range Hoffman Products FND2216S3A

Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:FND Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon 6.6 (Polyamide 6.6); Pack Quantity:100
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:FND Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon 6.6 (Polyamide 6.6); Pack Quantity:100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Red; Product Range Hoffman Products - 44F095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Hoffman Products
44F095
Terminal, Spade/fork, #6, Crimp, Red; Product Range Hoffman Products 44F095
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:FND Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon 6.6 (Polyamide 6.6); Pack Quantity:100

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:FND Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon 6.6 (Polyamide 6.6); Pack Quantity:100

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F095
Product Name Terminal, Spade/fork, #6, Crimp, Red; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details