TPC Wire & Cable Corp. Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products FND2216-S4B

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products - 44F121 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products
44F121
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products 44F121
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F121
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details