TPC Wire & Cable Corp. Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products FND2216-S4A

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products - 44F096 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products
44F096
Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products 44F096
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:FND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F096
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range Hoffman Products
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers