TPC Wire & Cable Corp. Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Hoffman Products FND2216-S3

Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet
Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Hoffman Products - 44F053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Hoffman Products
44F053
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Hoffman Products 44F053
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6)

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F053
Product Name Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers