TPC Wire & Cable Corp. Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products FND2216-4

Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Crimp, Red (part number 44F055) is designed for use with a metric M4 stud size and is compatible with wire sizes up to 16 AWG. The terminal features a nylon 6.6 (Polyamide 6.6) insulation, which provides durability and resistance to environmental factors. It is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable electrical connections in various industrial and automotive settings.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Crimp, Red (part number 44F055) is designed for use with a metric M4 stud size and is compatible with wire sizes up to 16 AWG. The terminal features a nylon 6.6 (Polyamide 6.6) insulation, which provides durability and resistance to environmental factors. It is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable electrical connections in various industrial and automotive settings.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products - 44F055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products
44F055
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products 44F055
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F055
Product Name Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products